EN
  • EN
  • DE

PCAL6408AHKX

Part No PCAL6408AHKX
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 8BIT I2C 16XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 8 I²C, SMBus 400 kHz 16-XQFN (1.8x2.6)
Manufacturer NXP
Series Agile
Package Reel - TR
Number of I/O 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-XFQFN
Case / Package 16-XQFN (1.8x2.6)
Family Name PCAL6408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-9944-6, 935299214115, 568-9944-2, 568-9944-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888730-PCAL6408AHKX
Ultra Librarian 3D Model Ultra Librarian PCAL6408AHKX CAD Model

Description

NXP PCAL6408AHKX I/O Expander

The NXP PCAL6408AHKX is a highly integrated, feature-rich I/O expander that offers an optimal solution for expanding the available I/O ports on microcontrollers and microprocessors in a variety of applications. This device is part of the PCAL series from NXP, which is known for its low-voltage operation and compatibility with the I²C-bus interface.

Operating on a supply voltage from 1.65V to 5.5V, the PCAL6408AHKX is designed to interface directly with low-voltage microprocessors, supporting both 400 kHz Fast-mode I²C-bus and the 1 MHz Fast-mode Plus I²C-bus, providing versatility for system design. This makes it an ideal choice for battery-operated devices and systems requiring multiple I/O expansions while maintaining low power consumption.

The device features an 8-bit General Purpose I/O (GPIO) port, with each pin configurable as an input or output. The versatility of the GPIO configuration allows for extensive application in interfacing with sensors, push buttons, LEDs, and other digital devices. Additionally, the PCAL6408AHKX includes an interrupt output which can be configured to reflect the status of the input pins, offering a convenient way to manage input changes without polling, thus further reducing system power consumption.

One of the key advantages of the PCAL6408AHKX is its built-in level shifting capability, which allows seamless communication between devices operating at different voltage levels. This feature simplifies the design process and reduces the need for external level shifters. Furthermore, the device supports hardware reset input (RESET), which initializes the I/Os to a predefined state, enhancing the system reliability and simplifying power-on sequencing.

For ease of integration, the PCAL6408AHKX is available in a compact TSSOP16 package, making it suitable for space-constrained applications. Its robust design includes latch-up performance that exceeds 100 mA per JESD 78, Class II, and ESD protection exceeding JESD 22, ensuring reliability and durability in challenging environments.

In summary, the NXP PCAL6408AHKX is a versatile, low-voltage I/O expander that offers an array of features designed to simplify the expansion of I/O capabilities in a wide range of applications. Its integration ease, low power consumption, and robust protection features make it an excellent choice for designers looking to enhance their system functionality with additional I/O ports.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Nexperia USA Inc.
I2C
Lowest to $23.2836
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5640 $54.7400
80+ $1.2833 $102.6640
125+ $1.2432 $155.4000
170+ $1.2031 $204.5270
215+ $1.1630 $250.0450
290+ $1.0427 $302.3830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess