EN
  • EN
  • DE

PCAL9539APW,118

Part No PCAL9539APW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER 24TSSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Agile
Packaging Reel package
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 791516-PCAL9539APW,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCAL9539A
Introduction Date October 03, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian PCAL9539APW,118 CAD Model

Description

Introducing the PCAL9539APW,118 I/O Expander from NXP Semiconductors

The PCAL9539APW,118 is a state-of-the-art I/O expander chip manufactured by NXP Semiconductors, a leader in the electronics industry. This highly versatile chip is designed to provide additional input/output (I/O) ports for microcontroller-based systems, where additional GPIOs are needed. It is particularly useful in applications where PCB space is at a premium, and expanding the microcontroller's I/O capabilities is more cost-effective than upgrading to a larger microcontroller.

With the PCAL9539APW,118, designers can enjoy the flexibility of 16 additional I/O ports, configured as inputs or outputs. The ports are accessed via a fast I2C-bus interface with speeds of up to 1 MHz, making it compatible with most microcontrollers and processors on the market. This I/O expander comes in a compact TSSOP-24 package, which is ideal for space-constrained applications.

One of the key features of the PCAL9539APW,118 is its built-in level shifting capability, which allows it to interface with different logic levels, making it suitable for multi-voltage systems. This means it can be used in environments where the microcontroller operates at a different voltage level than the peripherals, without the need for external level shifters.

The device also includes an interrupt output which can be configured to alert the host processor of input changes, thereby reducing the need for the processor to continuously poll the inputs. This feature helps in reducing the overall power consumption of the system, making the PCAL9539APW,118 an excellent choice for battery-operated devices.

Additional features include polarity inversion registers that allow for easy hardware reconfiguration, as well as internal power-on reset. The chip also supports hardware reset input, which can be used to reset the registers to their default state, simplifying the software development process.

Overall, the PCAL9539APW,118 from NXP Semiconductors is an invaluable component for developers looking to expand the I/O capabilities of their systems without significant cost or space impact. Its ease of integration, coupled with its advanced features, makes it a smart choice for a wide array of applications in consumer electronics, industrial control systems, and IoT devices.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7425 $52.1075
45+ $2.2503 $101.2635
69+ $2.1800 $150.4200
95+ $2.1097 $200.4215
123+ $2.0393 $250.8339
165+ $1.8284 $301.6860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,129 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess