EN
  • EN
  • DE

PCAL9555APW,118

Part No PCAL9555APW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER 24TSSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Agile
Packaging Reel package
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 791517-PCAL9555APW,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCAL9555A
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian PCAL9555APW,118 CAD Model

Description

Overview of PCAL9555APW,118

The PCAL9555APW,118 is a robust I/O expander from NXP Semiconductors, designed to provide a seamless solution for systems that require additional I/O capabilities. This integrated circuit is based on the popular I²C interface, making it a versatile component for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Extended I/O: The device expands the I/O capabilities of your system, offering 16 additional I/O pins that can be configured as either inputs or outputs.
  • High-Speed I²C Interface: It operates at a fast I²C-bus clock frequency of up to 1 MHz, which is higher than the standard I²C speeds, providing quick communication with the host controller.
  • Interrupt Function: The PCAL9555APW,118 comes with an interrupt output which can be configured to reflect the status of input pins, thereby reducing the need for the host processor to continuously poll the status of the I/O expander.
  • Low Standby Current: The device is optimized for low power consumption, with a very low standby current, making it suitable for battery-powered applications.
  • Configurable Polarity: Input and output configuration settings are highly flexible, including the ability to invert the polarity of the I/O pins through software.

Applications

The PCAL9555APW,118 is an excellent choice for expanding the I/O capabilities in various applications such as:

  • Server motherboards
  • Embedded systems
  • Industrial control
  • Home automation systems
  • Mobile applications

Package and Quality

This I/O expander comes in a TSSOP-24 package, which is compact and suitable for space-constrained applications. The device is also compliant with industrial quality standards, ensuring reliable operation in challenging environments.

Conclusion

In conclusion, the PCAL9555APW,118 by NXP is a highly efficient, versatile I/O expander that addresses the need for additional I/O ports in modern electronic designs. With its high-speed I²C interface, low power consumption, and interrupt feature, it is an ideal choice for designers looking to enhance the functionality of their systems without compromising on performance or power efficiency.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess