EN
  • EN
  • DE

PCB80C552-5 16H

Part No PCB80C552-5 16H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269950-PCB80C552-5 16H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCB80C552-5 16H CAD Model

Description

NXP PCB80C552-5 16H Microcontroller

The NXP PCB80C552-5 16H is a robust, high-performance microcontroller that is part of NXP's 80C51 family of 8-bit microcontrollers. This particular model is designed to cater to demanding applications that require a perfect blend of power efficiency and processing capabilities. Its versatile feature set makes it an ideal choice for industrial control systems, automotive electronics, and other embedded applications where reliability and extended functionality are paramount.

Key Features:

  • CPU Core: Based on the 80C51 architecture, the PCB80C552-5 16H offers a familiar instruction set and binary code compatibility with the entire 80C51 family, making it easy to integrate into existing projects or to upgrade from other 80C51 microcontrollers.
  • Operating Frequency: The microcontroller operates at a clock frequency of up to 16 MHz, providing a good balance of speed for time-sensitive tasks without compromising power consumption.
  • Memory: It comes equipped with 256 bytes of RAM and 8 KB of on-chip EPROM, allowing for ample space for code and data storage. The EPROM is easily programmable and erasable, facilitating rapid development and iteration of applications.
  • I/O Ports: The device features five 8-bit I/O ports plus one 8-bit input port, offering extensive interface options for peripherals and external modules.
  • Timers/Counters: Three 16-bit timers/counters are included, which can be used in various modes to perform tasks such as event counting, pulse width modulation, or interval timing.
  • Serial Communication: An on-chip full-duplex serial port allows for easy serial communication, supporting a range of protocols for versatile connectivity options.
  • Interrupts: A total of nine interrupt sources with four priority levels ensure responsive and efficient interrupt-driven processing, essential for real-time applications.
  • Special Features: The PCB80C552-5 16H includes power-saving modes such as idle and power-down modes, watchdog timer, and a clock circuit that can be disabled to reduce power consumption.

Applications:

The NXP PCB80C552-5 16H is well-suited for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded systems
  • Home appliances

Overall, the NXP PCB80C552-5 16H microcontroller is a reliable and flexible solution for designers looking to create sophisticated systems with an 8-bit microcontroller at their core.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess