The NXP PCB83C552-5WP/AA106 microcontroller is a robust integrated circuit designed for a wide range of industrial and automotive applications. This powerful microcontroller is part of the 80C51 family, known for its reliability and versatility in embedded systems.
Featuring a 8-bit architecture, the PCB83C552-5WP/AA106 offers an excellent balance between performance and power consumption, making it an ideal choice for applications where efficiency is a priority. It operates at a frequency of 5 MHz, ensuring smooth and responsive operation for time-sensitive tasks.
Key Features:
- Core Processor: 80C51 CPU with an 8-bit architecture, providing a familiar and well-supported programming environment.
- Operating Frequency: 5 MHz, which delivers a solid performance for a variety of applications without compromising power efficiency.
- Memory: The device includes integrated ROM and RAM, which are essential for storing the operating program and for temporary data handling, respectively.
- I/O Ports: Multiple input/output ports offer flexibility in connecting peripherals and interfacing with other components within a system.
- Timers: Built-in timers support a range of functions, from simple delays to complex pulse width modulation (PWM) control, enabling precise timing operations.
- Serial Communication: The inclusion of serial communication interfaces, such as UART, allows for easy data exchange with other microcontrollers, sensors, and devices.
The PCB83C552-5WP/AA106 is packaged in a wide-body plastic leaded chip carrier (PLCC), providing robust physical protection and ease of integration into a variety of circuit board layouts. This package also aids in heat dissipation, which is critical for maintaining performance and longevity in demanding environments.
Designed with industrial and automotive applications in mind, the NXP PCB83C552-5WP/AA106 microcontroller is an excellent choice for engineers looking for a reliable and flexible solution to power their next project. Whether it's for control systems, user interfaces, or any application requiring a dependable microcontroller, the PCB83C552-5WP/AA106 stands out as a top contender in its class.