EN
  • EN
  • DE

PCD3360P

Part No PCD3360P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Telephone Ringer Ckt PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084279-PCD3360P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD3360P CAD Model

Description

The PCD3360P from NXP Semiconductors is a versatile and high-performance integrated circuit designed for use in telephone dialing applications. This universal telephone dialer IC is capable of generating all the necessary dual-tone multi-frequency (DTMF) signals used in touch-tone dialing systems around the world.

Key Features

  • DTMF Generation: The PCD3360P is capable of producing precise and clear DTMF tones that are essential for modern telecommunication systems.
  • Memory Function: It includes an integrated memory function that allows for the storage and quick dialing of frequently used telephone numbers.
  • Programmability: Users can program the device for various functions, making it highly adaptable to different telephone systems and user needs.
  • Low Power Consumption: Designed for efficiency, the PCD3360P operates on low power, which is ideal for portable and battery-operated devices.

Applications

The PCD3360P is suited for a wide range of applications in the telecommunications field. It is commonly used in:

  • Telephone sets
  • Computer telephony integration systems
  • Remote control systems for answering machines and voicemail services
  • Security systems that require telephone line interfacing

Technical Specifications

The PCD3360P is packed with technical features that ensure reliable performance in various telecommunication environments:

  • Supply Voltage: Typically 3.3V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: DIP (Dual In-line Package) or SOP (Small Outline Package) for easy integration into a wide variety of systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PCD3360P is no exception. This IC is manufactured to meet high standards, ensuring long-term performance and stability in your telecommunication products.

Whether you're developing a new telephone system or upgrading an existing one, the PCD3360P provides the functionality and reliability you need to enable efficient and accurate dialing capabilities.

You May Also Be Interested in

Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess