STMicroelectronics VA78L05AD Voltage Regulator
The VA78L05AD from STMicroelectronics is a highly reliable, fixed-voltage integrated circuit voltage regulator designed for a wide range of applications. This regulator offers a compact solution for providing a stable 5V output from a higher-voltage input, making it an ideal choice for small electronic projects and consumer electronics that require a consistent power supply.
Key Features
- Fixed Output Voltage: The VA78L05AD provides a steady 5V output, which is essential for powering 5V logic circuits and microcontrollers.
- Output Current: Capable of delivering up to 100mA of output current, this regulator can support a range of low-power devices and applications.
- Thermal Overload Protection: To ensure reliability and longevity, the device includes thermal overload protection that prevents damage due to overheating.
- Short Circuit Protection: The built-in short circuit protection feature safeguards the regulator and the connected components from potential damage caused by short circuits.
- Low Dropout Voltage: The VA78L05AD boasts a low dropout voltage, which allows it to maintain a stable output even when the input voltage is close to the output voltage.
- Wide Operating Temperature Range: This voltage regulator is designed to operate over a broad temperature range, making it suitable for use in various environmental conditions.
Applications
The VA78L05AD is versatile and can be used in a variety of electronic devices and systems, including:
- Consumer electronics
- Portable battery-powered devices
- Small home appliances
- Microcontroller power supply
- Low-power data communication equipment
With its reliable performance and built-in protection features, the STMicroelectronics VA78L05AD voltage regulator is an excellent choice for designers and hobbyists looking for a simple, effective solution to manage power in their electronic projects.