EN
  • EN
  • DE

PCD5043H/F3

Part No PCD5043H/F3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270025-PCD5043H/F3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD5043H/F3 CAD Model

Description

Product Overview: PCD5043H/F3 by NXP

The PCD5043H/F3 is a cutting-edge Radio Frequency Identification (RFID) transceiver chip designed by NXP Semiconductors, a global leader in smart connectivity solutions. This advanced integrated circuit is tailored for use in contactless communication systems and is compliant with the ISO/IEC 14443 Type A standards. The PCD5043H/F3 is optimized for applications where performance, security, and convenience are paramount, making it an ideal choice for a variety of contactless transactions such as access control, public transportation, and secure payment systems.

Key Features

  • ISO/IEC 14443 Type A Compliance: Ensures interoperability with a broad range of contactless cards and readers.
  • High Integration: Features an RF field detector, voltage regulators, and a power amplifier circuit on a single chip, reducing the need for external components and simplifying design.
  • Advanced Security: Supports secure communication protocols and encryption to provide a high level of security for sensitive transactions.
  • Low Power Consumption: Designed to be energy-efficient, which is crucial for battery-operated devices.
  • Flexible Interface Options: Offers a versatile serial communication interface for easy integration with microcontrollers.

Applications

The PCD5043H/F3's robust feature set makes it suitable for a diverse range of applications. These include:

  • Smart Cards and Readers
  • Access Control Systems
  • Public Transport Ticketing
  • Contactless Payment Terminals
  • Identity Verification and Biometrics

Technical Specifications

Parameter Value
Operating Frequency 13.56 MHz
Supply Voltage 2.7V - 5.5V
Operating Temperature Range -25°C to +85°C
Package SO16

With its robust security features, low power consumption, and compliance with industry standards, the PCD5043H/F3 from NXP is a top-tier solution for developers looking to incorporate RFID capabilities into their products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess