EN
  • EN
  • DE

PCD8003HL/213/2

Part No PCD8003HL/213/2
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08/09+
Reference case TQFP-64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755545-PCD8003HL/213/2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCD8003HL/213/2 CAD Model

Description

Introducing the NXP PCD8003HL/213/2 Smart Card Interface

The NXP PCD8003HL/213/2 is a state-of-the-art smart card interface chip designed to facilitate secure and efficient communication between smart cards and host devices. This advanced interface IC is suitable for a wide range of applications in the banking, telecommunications, and secure access control sectors.

Key Features:

  • ISO/IEC 7816 Compliant: Fully compatible with ISO/IEC 7816 standards, ensuring interoperability with smart cards and systems globally.
  • High-Speed Operation: Supports high data transfer rates, enabling quick transactions and efficient data processing.
  • Low Power Consumption: Optimized for energy efficiency, making it an ideal choice for portable and battery-powered devices.
  • Multiple Communication Protocols: Capable of handling T=0, T=1, and other common communication protocols used in smart card applications.
  • Enhanced Security Features: Built-in hardware features to protect against tampering and unauthorized access, ensuring secure transactions.
  • Flexible Interface Options: Offers a range of interface options to facilitate easy integration with various host controllers and systems.

Applications:

The PCD8003HL/213/2 is versatile and can be deployed in a variety of applications such as:

  • Banking systems for credit and debit card transactions
  • Telecommunication systems for SIM card operations
  • Access control systems for secure entry and identification
  • Government and corporate identity verification systems

Technical Specifications:

With its robust design, the NXP PCD8003HL/213/2 offers technical specifications that meet the rigorous demands of modern smart card applications. It supports a wide range of supply voltages and operating temperatures, making it suitable for diverse environmental conditions.

For developers and system integrators, the PCD8003HL/213/2 comes with comprehensive support and documentation, simplifying the design-in process and accelerating time to market for new products and solutions.

Choose the NXP PCD8003HL/213/2 for a reliable, secure, and efficient interface solution that stands at the forefront of smart card communication technology.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess