EN
  • EN
  • DE

PCD8028HLE494

Part No PCD8028HLE494
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029365-PCD8028HLE494
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD8028HLE494 CAD Model

Description

The NXP PCD8028HLE494 is a state-of-the-art microcontroller unit (MCU) designed to cater to the demanding needs of modern embedded systems. Manufactured by NXP Semiconductors, a leader in the electronics industry, this MCU is part of the widely recognized LPC family, known for their high performance and reliability.

Key Features

  • Core: At the heart of the PCD8028HLE494 lies a powerful ARM Cortex-M0+ processor core, which operates at frequencies up to 30 MHz. This core provides the perfect balance between energy efficiency and processing power, making it ideal for a wide range of applications.
  • Memory: The device comes equipped with ample memory resources, including 64 KB of on-chip flash memory and 8 KB of SRAM, ensuring smooth operation and sufficient space for complex application code.
  • I/O Capabilities: It offers a rich set of I/O options, including General Purpose I/O (GPIO) pins, multiple serial communication interfaces such as UART, SPI, and I2C, as well as specialized peripherals like timers and analog-to-digital converters (ADCs).
  • Power Efficiency: The PCD8028HLE494 is designed for low-power operation, featuring multiple power-saving modes that help to extend battery life in portable devices.
  • Security: Security features are built-in to protect the integrity of the device's operation, including a unique device serial number for identification and hardware CRC engine to ensure data integrity.

Applications

The versatility of the NXP PCD8028HLE494 makes it suitable for a broad spectrum of applications. It is particularly well-suited for industrial control, consumer electronics, Internet of Things (IoT) devices, and automotive applications, where reliability, efficiency, and performance are critical.

Development Support

NXP provides comprehensive development support for the PCD8028HLE494, including software libraries, development tools, and reference designs. This support helps to accelerate development cycles and reduce time-to-market for products based on this MCU.

Conclusion

In summary, the NXP PCD8028HLE494 is a robust and versatile microcontroller that offers the perfect blend of features for a wide range of electronic applications. Its powerful ARM Cortex-M0+ core, extensive memory and I/O capabilities, and energy-efficient design make it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess