Introducing the NXP PCF1179CT
The NXP PCF1179CT is a cutting-edge LCD driver designed to meet the needs of modern display applications. This versatile driver is an ideal choice for developers looking to create high-performance, low-power devices with robust display capabilities.
Key Features
- High Multiplex Rate: The PCF1179CT supports a high multiplex rate, making it suitable for driving a large number of LCD segments and ensuring crisp, clear display quality.
- Low Power Consumption: With its focus on energy efficiency, this LCD driver is optimized for battery-powered applications, helping to extend device runtimes.
- Integrated Voltage Multiplication: The onboard voltage multiplication circuitry ensures consistent performance even with low supply voltages, eliminating the need for external components.
- Wide Operating Temperature Range: It is designed to operate reliably in a wide range of environmental conditions, making it suitable for both consumer and industrial applications.
- Flexible Interface: The PCF1179CT offers a flexible interface that is compatible with most microcontrollers, facilitating easy integration into existing designs.
Applications
The NXP PCF1179CT is a versatile component that can be used in a variety of applications, including:
- Portable instruments
- Medical devices
- Automotive dashboards
- Home appliances
- Industrial control panels
Technical Specifications
Parameter
Value
Supply Voltage
2.5V to 6V
Operating Temperature
-40°C to +85°C
Package
CT (Chip Tape)
Multiplex Rate
Up to 1:25
Whether you're developing a new handheld device or upgrading the display in an existing product, the NXP PCF1179CT provides the performance and reliability you need. Its combination of high functionality, ease of use, and energy efficiency makes it a top choice for engineers and designers alike.