The NXP PCF2111CT/1,118 is a highly versatile LCD driver designed to drive alphanumeric displays with minimal power consumption. This integrated circuit is specifically engineered to provide a simple and efficient interface between microprocessors and liquid crystal display elements, making it an ideal choice for battery-powered and portable devices where power efficiency is critical.
Key Features
- Display Support: Capable of driving displays with up to 32 segments and 4 backplanes, allowing for a variety of alphanumeric characters and symbols to be displayed.
- Low Power Consumption: Designed with power-saving in mind, this driver ensures extended battery life in portable applications.
- Multiplex Rate: Offers a selectable multiplex rate of 1:4, providing flexibility in the design of the display layout.
- Interface: Features a simple and efficient I²C-bus interface, facilitating easy communication with microcontrollers.
- Multiple Font Sets: Supports multiple character sets, enabling the display of a wide range of symbols and characters.
- Package: Available in a compact SOT-383-1 package, which is suitable for space-constrained applications.
Applications
The PCF2111CT/1,118 is suited for a wide array of applications, particularly those where display clarity and low power consumption are required. Common use cases include:
- Portable instrumentation
- Consumer electronics
- Medical devices
- Industrial control panels
- Automotive dashboard displays
Technical Specifications
Attribute
Value
Supply Voltage
2.5V to 6V
Operating Temperature
-40°C to +85°C
Package Type
SOT-383-1
Mounting Type
Surface Mount
Overall, the NXP PCF2111CT/1,118 LCD driver offers a perfect combination of versatility, efficiency, and ease of integration, making it a top choice for developers looking to create advanced, user-friendly interfaces for their devices.