EN
  • EN
  • DE

PCF50600HN

Part No PCF50600HN
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270217-PCF50600HN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF50600HN CAD Model

Description

NXP PCF50600HN Power Management IC

The NXP PCF50600HN is a versatile power management integrated circuit (IC) designed to meet the demanding requirements of portable and handheld devices. This advanced IC ensures efficient power regulation and management across multiple channels, making it an essential component in the design of modern consumer electronics.

At the heart of the PCF50600HN lies a multi-channel power management unit (PMU) that provides a comprehensive solution for battery management, voltage regulation, and power control. The device features a wide range of integrated functionalities such as a battery charger, DC-to-DC converters, linear regulators, and a real-time clock (RTC), all of which contribute to its ability to maintain optimal power efficiency and extend battery life.

The integrated battery charger in the PCF50600HN supports various battery types, including Li-Ion and Li-Polymer, and comes with programmable charging parameters to ensure safe and efficient charging cycles. The DC-to-DC converters are designed to supply power to different parts of the system with minimal loss, while the linear regulators provide stable voltage outputs with low dropout rates.

Moreover, the PCF50600HN includes an intelligent power sequencing function that controls the power-up and power-down sequences of the system, thereby protecting the device against potential damage caused by improper voltage levels or sequence timing. This feature is particularly important for complex electronics where multiple power domains must be carefully managed.

The RTC embedded in the PCF50600HN is a critical component for timekeeping and can be used for alarm functions, ensuring that the device can maintain accurate time even when the main power is turned off.

For developers and engineers, the PCF50600HN offers programmable I2C interface, which allows for easy configuration and monitoring of the power management settings. The flexibility of the I2C interface ensures that the IC can be tailored to meet the specific needs of the application it is used in.

In conclusion, the NXP PCF50600HN is a comprehensive power management solution that combines high performance, flexibility, and reliability, making it an ideal choice for powering the next generation of portable and handheld devices.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess