EN
  • EN
  • DE

PCF50601ET1/N5

Part No PCF50601ET1/N5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270225-PCF50601ET1/N5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50601ET1/N5 CAD Model

Description

The PCF50601ET1/N5 is a high-performance Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors, a leading provider of smart connected solutions. This advanced PMIC is tailored to meet the stringent power requirements of handheld devices, such as smartphones, tablets, and other portable electronics, ensuring efficient power distribution and management across various subsystems.

Key Features

  • Multiple Output Voltages: The PCF50601ET1/N5 features several output voltage rails, each of which can be independently controlled and configured to ensure optimal power delivery to different components within the device.
  • Integrated Battery Charger: It includes an integrated battery charging solution with support for various battery technologies, providing a flexible and efficient way to manage battery charging and extend battery life.
  • High Efficiency: The PMIC is designed for high efficiency, which helps in reducing power losses and improving battery life, making it ideal for power-sensitive applications.
  • Small Footprint: Its compact package size allows for a smaller PCB layout, making it an excellent choice for space-constrained applications.

Applications

The PCF50601ET1/N5 is versatile and can be used across a wide range of applications. Its ability to provide stable power to various components makes it suitable for:

  • Smartphones and mobile phones
  • Portable media players
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Other portable or wearable technology

Technical Specifications

With a focus on performance and reliability, the PCF50601ET1/N5 incorporates several technical specifications that make it a top choice for power management solutions:

  • Package: The device comes in a lead-free package, reflecting NXP's commitment to environmental sustainability.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Protection Features: The PMIC includes multiple protection features such as over-temperature, over-voltage, and short-circuit protection to safeguard the device and connected components.

In conclusion, the PCF50601ET1/N5 from NXP is a comprehensive power management solution that provides efficiency, flexibility, and protection for today's advanced portable electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess