EN
  • EN
  • DE

PCF50604HN/03/2C

Part No PCF50604HN/03/2C
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270234-PCF50604HN/03/2C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50604HN/03/2C CAD Model

Description

The NXP PCF50604HN/03/2C is a highly integrated power management IC designed to meet the demanding requirements of portable and battery-powered electronics. This advanced chip offers a comprehensive solution for power control and management in devices such as smartphones, tablets, and other smart devices where efficiency and reliability are paramount.

Key Features

  • Multiple Power Outputs: The PCF50604HN/03/2C is equipped with various regulated voltages outputs, including DC-DC converters and LDOs, to power the core, memory, and peripherals of modern microprocessors.
  • Flexible Power Control: It includes an I²C interface for programmable control over the power management functions, allowing for dynamic voltage scaling and power sequencing tailored to the system's needs.
  • Integrated Battery Charger: An integrated battery charging controller supports Li-Ion and Li-Polymer batteries, with features such as pre-charging and overcharge protection, enhancing the safety and longevity of the battery.
  • Smart Power Saving Modes: To extend battery life, the PCF50604HN/03/2C incorporates power-saving modes, reducing power consumption during idle or low-power states.

Benefits

  • Enhanced System Efficiency: With its high integration, the PCF50604HN/03/2C reduces the need for external components, minimizing power losses and improving overall system efficiency.
  • Compact Design: Its small footprint allows for more compact and streamlined designs, freeing up space for additional features or larger batteries.
  • Improved User Experience: By providing stable and efficient power management, the PCF50604HN/03/2C ensures reliable performance, which translates to a better user experience with fewer interruptions and longer device uptime.

Applications

The PCF50604HN/03/2C is ideal for a wide range of applications where efficient power management is critical. Its versatility makes it suitable for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS and Navigation Systems

In summary, the NXP PCF50604HN/03/2C offers a robust and efficient solution for modern portable electronics, ensuring devices can deliver optimal performance while maintaining long battery life.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess