EN
  • EN
  • DE

PCF50615HN031UM

Part No PCF50615HN031UM
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148744-PCF50615HN031UM
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF50615HN031UM CAD Model

Description

The PCF50615HN031UM is a sophisticated power management integrated circuit (PMIC) developed by NXP Semiconductors, designed to cater to the demanding needs of advanced mobile phones and other portable devices. This high-performance component offers a comprehensive solution for power supply management and battery charging, ensuring efficient operation and extended battery life for the end-user's device.

Key Features

  • Multiple Output Voltages: The PMIC provides a variety of regulated output voltages, which are essential for powering different subsystems within portable devices, such as the CPU, memory, and display.
  • Integrated Battery Charger: It comes with an integrated battery charger that supports various battery technologies, enabling fast and safe charging while prolonging battery lifespan.
  • Energy Efficiency: The device is engineered for high energy efficiency, which reduces power consumption and heat generation, thereby improving the overall performance of the portable device.
  • Smart Power Control: Advanced power control algorithms help in managing power distribution throughout the device, ensuring that each component receives the necessary power without waste.

Applications

The PCF50615HN031UM is ideal for a wide range of portable applications, including but not limited to:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming consoles

Technical Specifications

  • Package: HVQFN40
  • Operating Voltage Range: 3.0 V to 5.5 V
  • Standby Current: Low quiescent current for extended standby time
  • Temperature Range: Designed to operate over a wide temperature range, making it suitable for various environmental conditions

The PCF50615HN031UM by NXP is a testament to the company's commitment to innovation and quality in the field of power management solutions. Its integration of multiple functions into a single chip not only simplifies system design but also enhances the reliability and functionality of the end product. For developers and manufacturers of portable electronics, this PMIC is a versatile and efficient choice that can significantly improve product performance.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,094 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess