EN
  • EN
  • DE

PCF51JF32VFM

Part No PCF51JF32VFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Mcu, 32 Bit, Coldfire V1, 50MHZ, QFN-32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Data Bus Width 32 b
Frequency 50 MHz
Halogen Free Halogen Free
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 32 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Number of Pins 32
Peripherals DMA, LVD, POR
RAM Size 8 kB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1084316-PCF51JF32VFM
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF51JF32VFM CAD Model

Description

The NXP PCF51JF32VFM microcontroller is a highly integrated and efficient solution for a wide range of embedded applications. This advanced microcontroller is part of the Flexis series, which is known for its seamless migration path between the 8-bit S08 and 32-bit ColdFire V1 cores. The PCF51JF32VFM is designed to offer designers the flexibility to work in either architecture, thus providing a unique combination of performance, features, and cost-effectiveness.

Key Features:

  • Core: The device features a 32-bit ColdFire V1 core with a maximum CPU frequency of 50.33 MHz, delivering robust processing capabilities for complex algorithms and control processes.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of RAM. The flash memory is highly reliable and supports a large number of write/erase cycles, while the RAM offers fast data access for running applications.
  • Communication Interfaces: Multiple communication interfaces are available, including I2C, SPI, and UART, allowing for easy integration with peripheral devices and other components within a system.
  • Timers: An array of timers, including an 8-channel 16-bit timer/pulse-width modulator (TPM) module, enables precise control over timing-related functions, which is essential for tasks like motor control and event counting.
  • Analog to Digital Converter: The integrated 12-bit analog-to-digital converter (ADC) provides accurate measurement of analog signals, making it suitable for sensor interfacing and data acquisition applications.
  • Input/Output: Up to 39 general-purpose input/output (GPIO) pins offer flexibility in connecting with external hardware, providing a wide range of configuration options for various application requirements.
  • Voltage Range: The operating voltage range of 2.7V to 5.5V allows the microcontroller to be used in both 3.3V and 5V systems, accommodating different power supply designs.
  • Package: Available in a 64-QFP (Quad Flat Package), the PCF51JF32VFM is compact and suitable for space-constrained applications.

With its rich set of features, the NXP PCF51JF32VFM is an ideal choice for applications in industrial control, consumer electronics, automotive systems, and many other areas where a scalable and cost-effective microcontroller solution is needed. Its robust design and extensive support make it a reliable and versatile component for any embedded system developer.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess