EN
  • EN
  • DE

PCF56011HN

Part No PCF56011HN
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270297-PCF56011HN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF56011HN CAD Model

Description

PCF56011HN Power Management Integrated Circuit

The PCF56011HN is a state-of-the-art Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors, tailored for supplying power to advanced mobile applications. This versatile chip is engineered to meet the rigorous power requirements of today's portable and wearable devices, offering an efficient and reliable power management solution.

Key Features

  • Multiple Voltage Rails: The PCF56011HN provides a range of output voltages suitable for powering various components of a mobile system, including the processor, memory, and peripheral devices.
  • High Efficiency: With an advanced switching regulator design, the PMIC ensures high power efficiency, thus enhancing battery life and reducing heat generation.
  • Compact Footprint: The device comes in a space-saving HVQFN package, making it ideal for integration into the tight confines of modern mobile devices.
  • Integrated Power Control: It includes multiple DC-DC converters and LDO regulators, allowing for precise control over power distribution within the system.
  • Programmable Output: The output voltages are programmable via an I2C interface, providing flexibility to meet the needs of various applications.
  • Protection Features: The PMIC is equipped with a range of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, ensuring safe and reliable operation.

Applications

The PCF56011HN is ideal for a broad spectrum of applications where efficient power management is crucial. It is particularly well-suited for smartphones, tablets, smartwatches, and other wearable technology, as well as portable gaming devices and smart home devices.

Technical Specifications

Parameter Value
Package HVQFN
Output Voltage Range Programmable
Interface I2C
Protection Features OVP, UVP, OCP, Thermal Shutdown

With its robust design and comprehensive feature set, the PCF56011HN from NXP Semiconductors is a top-tier choice for designers looking to optimize power management in compact and demanding electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess