EN
  • EN
  • DE
  • IT

PCF7922ATT

Part No PCF7922ATT
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719878-PCF7922ATT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7922ATT CAD Model

Description

Product Overview: NXP PCF7922ATT

The NXP PCF7922ATT is a state-of-the-art automotive transponder IC that provides cutting-edge security and convenience for vehicle immobilizer systems. This advanced chip is designed by NXP Semiconductors, a global leader in secure connectivity solutions for embedded applications.

Key Features

  • Security: The PCF7922ATT incorporates high-level security features to prevent unauthorized access and cloning. It supports a wide range of cryptographic algorithms and has a unique 96-bit secret key for each device.
  • Flexibility: It is suitable for a variety of applications, including key fobs and transponder keys, thanks to its flexible design and compatibility with different modulation and coding schemes.
  • Low Power Consumption: Designed to be energy-efficient, the IC ensures a long battery life for devices it powers, which is critical for automotive applications where reliability is paramount.
  • Durability: The PCF7922ATT is built to withstand harsh automotive environments, ensuring consistent performance and longevity even under extreme conditions.

Applications

The NXP PCF7922ATT is primarily used in vehicle immobilizer systems, offering an additional layer of security. It's a critical component in modern vehicle anti-theft systems and is widely used by automotive manufacturers to ensure that only keys with the correct authentication can start the vehicle's engine.

Technical Specifications

  • Supply Voltage: 2.1V to 3.6V
  • Operating Frequency: 120 kHz to 150 kHz for LF and 300 MHz to 450 MHz for RF applications
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP14

Quality and Reliability

NXP's commitment to quality ensures that the PCF7922ATT meets the highest industry standards for reliability and performance. It is manufactured in certified facilities with rigorous testing at every stage of production to guarantee its durability and functionality in automotive applications.

Whether you are an automotive OEM, a system integrator, or a designer looking for a reliable transponder IC, the NXP PCF7922ATT offers the perfect blend of security, performance, and energy efficiency to meet your needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess