EN
  • EN
  • DE

PCF7953PTT/M1AC1800

Part No PCF7953PTT/M1AC1800
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1107+
Reference case TSSOP28
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733327-PCF7953PTT/M1AC1800
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF7953PTT/M1AC1800 CAD Model

Description

NXP's PCF7953PTT/M1AC1800: A Cutting-Edge Car Key Solution

The PCF7953PTT/M1AC1800 from NXP Semiconductors is an advanced car key solution that integrates multiple features to enhance the security and convenience of vehicle access. This innovative product is a part of NXP's well-established family of car access and immobilization ICs, designed to meet the evolving needs of the automotive industry.

Key Features:

  • High-Security Level: The device comes with a state-of-the-art security feature set, including a multi-layered encryption algorithm that provides robust protection against unauthorized access and cloning attempts.
  • Low Power Consumption: Engineered for efficiency, the PCF7953PTT/M1AC1800 boasts an ultra-low power design, ensuring the longevity of the car key's battery life.
  • Passive Keyless Entry (PKE): With the PKE function, the product offers hands-free access to the vehicle, automatically unlocking the doors as the user approaches and locking them upon leaving the proximity of the car.
  • Remote Keyless Entry (RKE): The device also supports RKE, allowing users to lock and unlock their vehicles remotely, adding an extra layer of convenience.
  • Immobilizer Function: The integrated immobilizer enhances vehicle security by preventing the engine from starting without the presence of the authorized key.

Applications:

The PCF7953PTT/M1AC1800 is ideally suited for a wide range of automotive applications, particularly in the realm of vehicle access systems. Its versatility makes it an excellent choice for:

  • Smart keys and key fobs
  • Passive entry and passive start systems
  • Aftermarket car security solutions

Why Choose PCF7953PTT/M1AC1800?

With its combination of advanced security features, low power consumption, and ease of integration, the PCF7953PTT/M1AC1800 from NXP is a top-tier choice for OEMs and automotive security system developers. This product not only meets but exceeds the stringent requirements of the automotive industry, ensuring that vehicles are equipped with reliable and secure access control systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess