Introducing the PCF85063ATL/1: A Tiny Real-Time Clock from NXP
The PCF85063ATL/1 is a highly compact and feature-rich real-time clock (RTC) and calendar optimized for low power consumption and precise timekeeping. Manufactured by NXP Semiconductors, a leader in the industry, this RTC chip is designed to provide a long-term timekeeping solution that is both reliable and power-efficient.
One of the key attributes of the PCF85063ATL/1 is its ultra-low power consumption. This makes it an ideal choice for battery-powered applications where maintaining long battery life is crucial. The device operates over a wide power supply range from 1.3 V to 5.5 V, allowing for flexibility in various system designs.
The PCF85063ATL/1 offers a wealth of features including a programmable clock output, timer, and alarm functions, which can be used to wake up the host processor from power-saving modes. This functionality is essential for applications that require periodic or scheduled tasks.
Accuracy is paramount when it comes to real-time clocks, and the PCF85063ATL/1 does not disappoint. It provides a time accuracy of ±100 ppm at room temperature, which translates to less than 9 seconds of variation per month. This level of precision ensures that applications that rely on accurate timekeeping, such as data logging and time-stamping, can function correctly over extended periods.
Furthermore, the PCF85063ATL/1's small footprint is a significant advantage for space-constrained applications. It comes in a leadless 8-pin HWSON package that is not only space-saving but also suitable for the increasingly popular mobile and wearable devices.
Integration with existing systems is made easy thanks to its I²C-bus interface, which allows for simple communication with microcontrollers and other digital devices. This interface also supports a high-speed mode that can reach up to 400 kHz, enabling quick configuration and data retrieval.
In summary, the PCF85063ATL/1 from NXP is a tiny yet powerful RTC solution that offers excellent accuracy, low power consumption, and a rich feature set, all encapsulated in a compact package. It is an ideal choice for designers looking to incorporate reliable timekeeping in their applications without compromising on space or power efficiency.