EN
  • EN
  • DE
  • IT

PCF85116-3T

Part No PCF85116-3T
Manufacturer NXP / Nexperia
Description Low power CMOS: maximum operating current 1.0 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236194-PCF85116-3T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF85116-3T CAD Model

Description

Product Overview: PCF85116-3T from NXP

The PCF85116-3T is a state-of-the-art CMOS integrated circuit from NXP Semiconductors, designed to cater to the needs of complex automotive and industrial applications. This robust device is recognized for its exceptional performance, reliability, and versatility, making it an ideal choice for a multitude of electronic systems.

Key Features

  • Memory Organization: The PCF85116-3T boasts a generous 16 Kbit EEPROM memory, providing ample space for data storage with high endurance and fast write capabilities.
  • Communication Interface: It features an I²C-bus interface that supports the standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C-bus protocols, ensuring high-speed data transfers and compatibility with a wide range of microcontrollers.
  • Operating Voltage: The device operates within a supply voltage range of 2.5 V to 5.5 V, accommodating various power requirements and ensuring flexibility in system design.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C, suitable for harsh environments.
  • Package: The PCF85116-3T comes in a compact SO8 package, which is ideal for space-constrained applications.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing long-term data security and stability.
  • Write Endurance: The EEPROM cells can withstand a minimum of one million write cycles, ensuring durability and longevity.

Applications

The PCF85116-3T is widely used in automotive applications, including car radios, navigation systems, and engine control units, due to its ruggedness and reliability. It is also prevalent in industrial settings, such as in automation systems, where data integrity and device endurance are critical.

Why Choose PCF85116-3T?

Engineers and designers opt for the PCF85116-3T for its high-quality performance, ease of integration, and NXP's commitment to delivering cutting-edge technology. Whether for advanced automotive systems or critical industrial controls, the PCF85116-3T stands out as a superior EEPROM solution that meets the rigorous demands of modern electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2909 $65.8180
48+ $2.6998 $129.5904
75+ $2.6156 $196.1700
103+ $2.5315 $260.7445
133+ $2.4475 $325.5175
177+ $2.1940 $388.3380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess