EN
  • EN
  • DE

PCF8523TS

Part No PCF8523TS
Manufacturer NXP / Nexperia
Description Save power with small, ultra-efficient RTCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236201-PCF8523TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8523TS CAD Model

Description

NXP PCF8523TS Real-Time Clock (RTC)

The NXP PCF8523TS is a sophisticated Real-Time Clock (RTC) IC, offering a comprehensive timekeeping solution for a wide array of applications. This RTC device is designed to provide precise time and date information, including seconds, minutes, hours, day, date, month, and year. It is particularly suitable for applications requiring accurate timekeeping under varying environmental conditions, without the need for continuous power supply.

Key Features

  • Accuracy: The PCF8523TS maintains an impressive timekeeping accuracy and is capable of compensating for leap years up to the year 2099.
  • Battery Backup: It includes a battery backup input pin, ensuring uninterrupted timekeeping during power failures.
  • Low Power Consumption: Designed for energy efficiency, it operates with very low power consumption, making it ideal for battery-powered devices.
  • Programmable Clock Output: A programmable clock output function is available, which can be used for peripheral device clocking or as a periodic system wake-up signal.
  • Alarm Function: An integrated alarm function allows users to set alarms for specific times, which can be used to trigger events or notify the user.
  • I2C Interface: Communication with the PCF8523TS is facilitated through an I2C-bus interface, allowing for easy integration with microcontrollers and other digital systems.
  • Small Footprint: The device comes in a compact SO8 package, making it suitable for space-constrained applications.

Applications

The PCF8523TS is versatile and can be utilized in a variety of applications. It is perfect for:

  • Consumer electronics such as clocks, radios, and smart home devices
  • Industrial systems that require reliable timekeeping
  • Portable medical devices where accurate time tracking is crucial
  • Utility meters and data loggers for time-stamping readings and records
  • Automotive electronics where durable and consistent timekeeping is needed

With its combination of features, the NXP PCF8523TS RTC offers a reliable and efficient solution for managing time-related functions in electronic systems. Its small size, low power consumption, and robust feature set make it an excellent choice for designers looking to enhance the functionality of their products with accurate timekeeping capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess