EN
  • EN
  • DE

PCF8533U/2/F2

Part No PCF8533U/2/F2
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER UNIV UNCASED DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray - Waffle
Status Active
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Digits or Characters 20 Characters, 40 Characters, 320 Elements
Operating Supply Current 3μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package Die
Win Source Part Number 209679-PCF8533U/2/F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8533U/2/F2 CAD Model

Description

NXP PCF8533U/2/F2 Ultra Low Power LCD Driver

The NXP PCF8533U/2/F2 is a state-of-the-art LCD driver designed to meet the demands of modern low-power devices. This highly integrated IC is specifically engineered to drive liquid crystal displays, offering exceptional performance and versatility for a wide range of applications, including consumer electronics, automotive displays, and industrial control panels.

Key Features

  • High Integration: The PCF8533U/2/F2 can drive up to 132 segments, making it suitable for a variety of alphanumeric and graphical LCDs.
  • Ultra Low Power Consumption: Designed with power efficiency in mind, this LCD driver ensures extended battery life for portable devices, with a typical operating current of only 2.5 μA.
  • Wide Operating Voltage: It operates over a broad voltage range from 1.8V to 5.5V, accommodating diverse power supply requirements and ensuring compatibility with various logic levels.
  • Multiple Display Modes: The driver supports a range of display modes, including normal, all pixels on, all pixels off, and inverse, providing flexibility in display presentation and power saving options.
  • Flexible Interface: The PCF8533U/2/F2 offers serial interface options including I²C-bus and SPI, facilitating easy integration with microcontrollers and other digital systems.
  • Temperature Compensation: An integrated temperature sensor adjusts the LCD bias voltage, maintaining optimal contrast over the entire operating temperature range.
  • On-chip LCD Bias Generation: The IC includes an internal voltage multiplier and regulator, eliminating the need for external components to generate the LCD driving voltage.

Applications

The versatility of the NXP PCF8533U/2/F2 makes it an excellent choice for a broad spectrum of applications. Its low power consumption is ideal for battery-operated devices such as handheld meters, medical monitors, smart cards, and wearables. The chip's robust design and wide operating voltage range also make it suitable for automotive dashboards, industrial control interfaces, and any other systems that require a reliable, high-quality display.

Overall, the NXP PCF8533U/2/F2 LCD driver is a highly capable component that offers designers the flexibility, efficiency, and reliability needed to create sophisticated display solutions for today's electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8910 $57.8200
49+ $2.3724 $116.2476
76+ $2.2985 $174.6860
104+ $2.2245 $231.3480
135+ $2.1506 $290.3310
180+ $1.9277 $346.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess