EN
  • EN
  • DE

PCF8566T/S420/1,11

Part No PCF8566T/S420/1,11
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Universal LCD driver for low multiplex rates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084337-PCF8566T/S420/1,11
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8566T/S420/1,11 CAD Model

Description

Introducing the PCF8566T/S420/1,11 Universal LCD Driver by NXP

The PCF8566T/S420/1,11 is a state-of-the-art LCD driver that is designed to meet the demands of modern, low-power display applications. Manufactured by NXP Semiconductors, a leader in the industry, this versatile driver is an ideal solution for driving liquid crystal displays (LCDs) with low multiplex rates.

Key Features

  • Multiplex Capability: This LCD driver can handle up to 1:11 multiplex rates, making it suitable for a wide range of LCD applications that require a moderate number of segments, such as small to medium alphanumeric displays.
  • Display Memory: On-chip static display memory allows each segment to be accessed and controlled individually, providing flexibility in the display design and facilitating dynamic updates.
  • Interface: The device features a two-line bidirectional I²C-bus for efficient communication, minimizing the number of wires needed for interfacing and simplifying the connection to microcontrollers.
  • Package: Housed in an SOT163-1 package, the PCF8566T/S420/1,11 is compact and suitable for space-constrained applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Versatility: The driver supports a variety of LCD types, including STN, TN, and FSTN, offering designers the flexibility to choose the best display technology for their specific application.

Applications

The PCF8566T/S420/1,11 is widely used across different industries and can be found in:

  • Portable instruments
  • Battery-powered devices
  • Medical equipment
  • Industrial control panels
  • Home appliances
  • Automotive dashboards

With its robust design, versatile functionality, and NXP's reputation for quality, the PCF8566T/S420/1,11 is a reliable choice for developers looking to create user-friendly interfaces with LCDs. Whether you are working on a small handheld device or a sophisticated industrial control panel, this LCD driver offers the performance and flexibility needed to bring your display to life.

For detailed technical specifications, application notes, and support resources, visit the NXP Semiconductors official website or contact your local NXP sales representative.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Runic Technology
Lowest to $0.2254
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,313 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess