EN
  • EN
  • DE

PCF8574AP

Part No PCF8574AP
Manufacturer NXP / Nexperia
Description Remote 8-bit I/O expander for I2C-bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236225-PCF8574AP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8574AP CAD Model

Description

The PCF8574AP from NXP Semiconductors is a versatile 8-bit I/O (Input/Output) expander that adds additional I/O capabilities to a system through the I2C bus interface. This chip is designed to provide a simple and efficient solution for expanding the I/O functionality of microcontroller-based systems with minimal connection overhead.

Key Features

  • I2C Interface: The device is compatible with the I2C-bus specification and capable of operating as an I2C slave device. It supports serial clock speeds up to 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus).
  • 8-bit Remote I/O Ports: Each PCF8574AP provides an additional 8 I/O ports which can be configured as inputs or outputs.
  • Interrupt Output: An interrupt output pin (INT) is activated when any input state differs from its corresponding input port register state, thus simplifying the monitoring of input events without the need for continuous polling.
  • Address Pins: Three hardware address pins allow up to eight PCF8574AP devices to share the same I2C bus, offering the possibility to extend up to 64 I/Os on a single bus.
  • Low Standby Current: The device features low standby current consumption, making it suitable for battery-operated and power-sensitive applications.

Applications

The PCF8574AP is ideal for a wide range of applications, particularly where I/O port expansion is required. It is commonly used in:

  • Microcontroller systems with limited I/O capabilities
  • Industrial control systems
  • Home automation systems
  • Robotics
  • Portable electronics

Package Information

The PCF8574AP is offered in a 16-pin DIP (Dual In-line Package) which makes it suitable for through-hole PCB mounting, providing ease of integration for prototyping and production. Its robust package ensures reliable operation even in harsh environmental conditions.

Conclusion

As a highly-integrated and cost-effective solution, the NXP PCF8574AP I/O expander is an excellent choice for designers looking to enhance the I/O capabilities of their systems without incurring significant additional costs or complexity. Its simplicity, coupled with the power of the I2C bus, allows for scalable and flexible design options.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6105 $51.8925
200+ $0.5010 $100.2000
310+ $0.4853 $150.4430
430+ $0.4697 $201.9710
555+ $0.4540 $251.9700
740+ $0.4070 $301.1800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess