EN
  • EN
  • DE

PCF8574PN

Part No PCF8574PN
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Remote 8-bit I/O expander for I2C-bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236234-PCF8574PN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian PCF8574PN CAD Model

Description

Product Overview: NXP PCF8574PN

The NXP PCF8574PN is a highly versatile 8-bit I/O expander that adds additional I/O capabilities to microcontrollers with limited GPIOs. It operates on the I²C bus and offers a convenient solution for expanding the input/output options in a variety of embedded systems, automation, and control applications.

Key Features

  • Interface: The PCF8574PN communicates via the two-wire I²C serial bus, which minimizes the number of pins required for connection and facilitates easy integration into existing designs.
  • I/O Expansion: It provides an additional 8 I/O ports that can be configured as inputs or outputs, allowing for the connection of multiple devices and sensors without the need for extra microcontroller pins.
  • Interrupt Output: An interrupt output is available, which can be activated when any input state changes, enhancing the efficiency of the microcontroller by negating the need for constant polling.
  • Supply Voltage: The device supports a supply voltage range of 2.5V to 6V, making it suitable for both 5V and 3.3V logic levels and compatible with a wide array of microcontrollers and systems.
  • Addressing: Up to eight PCF8574 devices can share the same I²C bus, thanks to three hardware address pins that provide 8 different I²C addresses. This allows for the connection of up to 64 additional I/Os on the same bus.
  • Package: The PCF8574PN comes in a DIP16 plastic dual in-line package, which is ideal for breadboarding and prototyping, as well as for traditional through-hole PCB designs.

Applications

The flexibility of the NXP PCF8574PN makes it an excellent choice for a broad range of applications, including:

  • Expanding I/Os for microcontroller-based systems
  • Industrial control systems
  • Home automation
  • Robotics
  • Server management
  • Portable electronics

With its ease of use, the PCF8574PN is a go-to component for engineers and hobbyists looking to enhance the I/O capabilities of their projects without significantly increasing the complexity or cost of their systems.

You May Also Be Interested in

Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess