EN
  • EN
  • DE

PCF8575CTS

Part No PCF8575CTS
Manufacturer NXP / Nexperia
Description I2C Interface 400kHz 5.5V 24-Pin SSOP / Remote 16-bit I/O expander for I2C-bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236239-PCF8575CTS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCF8575C
Introduction Date June 17, 1999
ECCN EAR99
Country of Origin China, Philippines, Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF8575CTS CAD Model

Description

NXP PCF8575CTS I/O Expander

The NXP PCF8575CTS is a robust I/O (Input/Output) expander chip designed to provide a seamless extension of the I/O capabilities of any microcontroller or microprocessor with I2C interface. This highly versatile component is ideal for applications where additional I/Os are necessary, such as in embedded systems, consumer electronics, and industrial control systems.

Key Features

  • 16-bit I/O Expander: With its 16-bit I/O port, the PCF8575CTS allows for a significant increase in the available I/O pins, making it perfect for complex projects that require a large number of inputs or outputs.
  • I2C Interface: The device uses a two-wire I2C-bus interface, which minimizes the pin count and simplifies connectivity to microcontrollers or processors, supporting both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) operation.
  • Interrupt Output: An interrupt output pin (INT) is provided to indicate a change in input state, enabling the host controller to respond promptly to input events without the need to continuously poll the expander.
  • Low Standby Current: The PCF8575CTS is designed for low power consumption, with a low standby current that makes it suitable for battery-powered and power-sensitive applications.
  • High Drive Capability: Outputs can sink or source current, allowing direct drive of LEDs or other indicators, and providing flexibility in interfacing with different types of loads.

Applications

The PCF8575CTS is a highly adaptable component that can be employed in a wide range of applications. It is particularly useful in situations where the main controller has limited I/Os, such as:

  • Server motherboards and hardware management
  • Industrial control and automation systems
  • Home automation and smart appliances
  • Medical equipment
  • Automotive control systems

With its easy-to-use I2C interface and additional I/O capabilities, the NXP PCF8575CTS I/O expander is an invaluable component for designers looking to enhance the functionality of their systems without increasing complexity or cost.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess