EN
  • EN
  • DE

MIC38HC43BM

Part No MIC38HC43BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 100405-MIC38HC43BM
Ultra Librarian 3D Model Ultra Librarian MIC38HC43BM CAD Model

Description

Microchip Technology's MIC38HC43BM: A Versatile PWM Controller

The MIC38HC43BM is a high-performance, BiCMOS pulse-width modulation (PWM) controller from Microchip Technology, designed to meet the rigorous demands of modern power supply units. This integrated circuit is an ideal choice for a wide range of applications, including DC-DC converters, off-line power supplies, and other power conversion systems that require high efficiency and reliability.

Key Features

  • BiCMOS Process Technology: The use of BiCMOS technology allows the MIC38HC43BM to operate at higher speeds while maintaining low power consumption, making it suitable for high-frequency power supply applications.
  • Low Start-Up Current: This device boasts a low start-up current of 100µA, which enhances the efficiency of the system by reducing the overall power consumption during the initial power-up phase.
  • High Current Totem Pole Output: The high current totem pole output is capable of driving large MOSFETs, which is essential for handling high power levels in power supply designs.
  • Under-Voltage Lockout (UVLO): With a built-in UVLO feature, the MIC38HC43BM ensures that the power supply operates only when the input voltage is within the acceptable range, protecting the system from potential damage due to low input voltages.
  • Oscillator Frequency Range: The flexible oscillator allows the frequency to be set anywhere from 100kHz to 500kHz, enabling designers to optimize the performance of their power supply for specific applications.
  • Trimmed Oscillator Discharge Current: This feature provides consistent and precise frequency control over temperature and supply variations, which is critical for maintaining stable operation.

Applications

The MIC38HC43BM is versatile enough to be used in a variety of applications, such as:

  • Switching power supplies
  • DC-to-DC converters
  • AC-to-DC adapters
  • Telecommunication equipment
  • Computer peripheral power supplies

Overall, the MIC38HC43BM PWM controller from Microchip Technology is a robust solution for designers looking to optimize their power supply systems for efficiency, reliability, and performance. Its advanced features and flexible design options make it a go-to component for a multitude of power management applications.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4567 $58.2680
100+ $1.1953 $119.5300
150+ $1.1579 $173.6850
210+ $1.1206 $235.3260
270+ $1.0833 $292.4910
360+ $0.9711 $349.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess