EN
  • EN
  • DE

PCF8593P,112

Part No PCF8593P,112
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-DIP / Real Time Clock Serial 8byte Clock/Calendar/Alarm/Timer/Interrupt 8-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, NVSRAM
Memory Size 8B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.5 V ~ 6 V
Current - Timekeeping (Maximum) 8μA ~ 15μA @ 2V ~ 5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 791552-PCF8593P,112
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8593
Introduction Date July 01, 1994
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF8593P,112 CAD Model

Description

The PCF8593P,112 is a highly integrated clock and calendar chip from NXP Semiconductors, renowned for its precision and versatility in a wide range of time-tracking applications. This CMOS device offers a wealth of features that make it an ideal choice for systems that require reliable timekeeping, such as personal computers, office electronics, and home appliances.

Key Features

  • I2C-Bus Interface: The PCF8593P,112 utilizes the industry-standard I2C-bus interface, ensuring easy integration into most microcontroller-based systems. This two-wire serial bus simplifies connections and allows for seamless communication with other I2C-compatible devices.
  • Low Power Consumption: Designed for energy efficiency, this clock/calendar IC consumes minimal power, making it suitable for battery-operated devices. It operates in a wide voltage range from 1.0 to 6.0 V, ensuring functionality under various power conditions.
  • Counters for Seconds, Minutes, Hours, Days, Months, and Years: The PCF8593P,112 is equipped with individual counters for seconds, minutes, hours, days, months, and years, providing comprehensive timekeeping capabilities up to the year 2099.
  • Programmable Alarm and Timer Functions: It features programmable alarm and timer functions, allowing for the setting of alarms and reminders for specific times and dates.
  • Automatic Leap Year Correction: The device incorporates automatic correction for leap years, ensuring accuracy without the need for manual adjustments.
  • Additional Features: Other notable features include an on-chip frequency generator, a power-on reset, and a programmable clock output for peripheral devices.

Applications

The versatility of the PCF8593P,112 makes it suitable for a variety of applications, including:

  • Consumer electronics such as clocks, VCRs, and hi-fi systems
  • Office equipment like fax machines and copiers
  • Communication devices
  • Portable instruments

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the PCF8593P,112 datasheet provided by NXP Semiconductors. The datasheet includes information on the electrical characteristics, timing information, register descriptions, and application notes to facilitate the integration of the chip into their projects.

You May Also Be Interested in

Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess