EN
  • EN
  • DE

PCF8593P

Part No PCF8593P
Manufacturer NXP / Nexperia
Description Low power clock/calendar / Real Time Clock Serial 8byte Clock/Calendar/Alarm/Timer/Interrupt 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236274-PCF8593P
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCF8593
Introduction Date July 01, 1994
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF8593P CAD Model

Description

NXP PCF8593P Clock and Calendar Chip

The PCF8593P is a CMOS Real-Time Clock (RTC) and calendar chip from NXP Semiconductors designed to address the need for an accurate timekeeping solution in a wide range of electronic applications. This versatile integrated circuit is particularly suitable for applications that require time and date information, such as in data loggers, alarm systems, personal organizers, and various consumer electronics.

Featuring a low-power consumption design, the PCF8593P operates over a wide voltage range of 1.0 to 6.0 V, making it ideal for battery-powered devices. Its I²C-bus interface allows for easy integration into most microcontroller-based systems, providing a simple two-wire connection for both data and clock signals.

The PCF8593P offers a multitude of functionalities including:

  • An alarm and timer function that can be set with a resolution of one minute or one second
  • Counters for seconds, minutes, hours, day, date, month, and year with automatic leap year correction valid up to the year 2099
  • A programmable clock output for peripheral devices
  • Internal Power-On Reset (POR)
  • An oscillator stop detection function that indicates if the oscillator has been stopped for any reason, such as low power supply voltage

The device is encapsulated in a DIP8 (Dual In-line Package) making it easy to handle in assembly processes and suitable for prototyping as well as production runs. The PCF8593P's compact form factor and functionality make it a go-to RTC solution for engineers and designers looking to add reliable timekeeping to their projects.

Overall, the NXP PCF8593P is a highly reliable and versatile clock and calendar chip that provides a cost-effective solution for adding time and date functionality to a myriad of electronic products. Its ease of use, combined with low power consumption and extensive features, ensures it remains a popular choice in the design of time-dependent applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9251 $58.8765
36+ $3.2206 $115.9416
56+ $3.1200 $174.7200
77+ $3.0193 $232.4861
99+ $2.9187 $288.9513
133+ $2.6168 $348.0344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess