EN
  • EN
  • DE

PCIMX6G3AVM05AA

Part No PCIMX6G3AVM05AA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MPU i.MX RISC 32-Bit 500MHz 289-Pin MAPBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084362-PCIMX6G3AVM05AA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX6G3AVM05AA CAD Model

Description

The NXP PCIMX6G3AVM05AA is a high-performance, multimedia-focused processor that is part of the i.MX 6 series. This series is renowned for its scalable multicore platform that includes single-, dual-, and quad-core families based on the ARM® Cortex®-A9 architecture. The PCIMX6G3AVM05AA is specifically designed to deliver a high level of integration and energy efficiency for innovative consumer, automotive, and industrial applications.

Key Features

  • Advanced Multimedia Performance: With its powerful graphics processing capabilities, the PCIMX6G3AVM05AA supports 2D and 3D graphics, enabling a rich multimedia experience. It is an ideal choice for applications requiring high-resolution displays and advanced graphical user interfaces.
  • Energy-Efficient Processing: The ARM Cortex-A9 core provides a balance between performance and power consumption, making it suitable for battery-powered devices and applications where energy efficiency is crucial.
  • High Connectivity: This processor offers a range of connectivity options, including high-speed USB, Ethernet, and various other interfaces, allowing for flexible design and integration into multiple end-products.
  • Robust Security Features: Security is a key concern in today's connected devices, and the PCIMX6G3AVM05AA addresses this with features like secure boot, cryptographic acceleration, and random number generation, ensuring secure data handling and storage.

Applications

The versatility of the NXP PCIMX6G3AVM05AA makes it suitable for a wide array of applications. It is commonly used in sectors such as:

  • Automotive infotainment and navigation systems
  • Interactive point-of-sale kiosks
  • Home automation and smart appliances
  • Industrial control and automation systems
  • Portable medical devices
  • Advanced gaming consoles

Overall, the NXP PCIMX6G3AVM05AA offers a blend of performance, power efficiency, and multimedia capabilities, making it an excellent choice for designers looking to create sophisticated and interactive digital products that stand out in today's competitive market.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess