EN
  • EN
  • DE
  • IT

PCK111BD

Part No PCK111BD
Manufacturer NXP / Nexperia
Description Low voltage 1:10 differential PECL clock driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236321-PCK111BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK111BD CAD Model

Description

The NXP PCK111BD is a high-performance, feature-rich clock buffer designed to meet the stringent demands of today's sophisticated electronic systems. This advanced product from NXP Semiconductors is engineered to provide reliable clock distribution with minimal signal degradation, ensuring stable and accurate timing signals across various applications.

Key Features

  • Low Skew: The PCK111BD boasts exceptionally low skew rates, which is crucial for maintaining the integrity of timing signals in high-speed digital systems.
  • Multiple Outputs: Equipped with multiple buffered outputs, the device can drive several loads simultaneously, making it ideal for complex circuit designs.
  • High-Frequency Operation: Designed to support high-frequency clock signals, the PCK111BD is suitable for applications that require fast and precise timing.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, providing flexibility for different power supply requirements.
  • Low Power Consumption: With an emphasis on power efficiency, the PCK111BD helps to reduce the overall power consumption of the system, which is especially beneficial for portable and battery-powered devices.
  • Industrial Temperature Range: The PCK111BD is built to operate reliably in a wide temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions.

Applications

The NXP PCK111BD is a versatile clock buffer that can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Data storage systems including SSDs and HDDs
  • High-performance computing and server platforms
  • Telecommunications infrastructure
  • Industrial control systems

With its combination of low skew, high-frequency support, and robust performance, the NXP PCK111BD is a crucial component for ensuring the reliable operation of electronic systems where precise timing is paramount. Its ability to distribute clock signals effectively while minimizing power consumption and withstanding challenging conditions, makes it an excellent choice for designers and engineers looking to create high-performance, energy-efficient products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess