EN
  • EN
  • DE

PCK2509SADH

Part No PCK2509SADH
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description 50-150 MHz 1:9 SDRAM clock driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270746-PCK2509SADH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2509SADH CAD Model

Description

The NXP PCK2509SADH is a high-performance, versatile clock distribution chip designed to meet the stringent requirements of complex digital systems. This advanced integrated circuit is part of NXP's extensive portfolio of clock generation and distribution products, which are known for their quality, reliability, and innovation.

Key Features

  • Multiple Outputs: The PCK2509SADH features multiple clock outputs, providing flexibility in distributing the clock signal to various subsystems within the device.
  • Low Jitter: Engineered to deliver low phase noise and jitter, this clock buffer ensures high-quality signal integrity, which is critical for high-speed digital communication and processing applications.
  • Wide Frequency Range: It supports a broad range of frequencies, making it suitable for various applications and allowing it to adapt to different performance needs.
  • Programmable Dividers: With programmable dividers, users can easily adjust the output frequency, providing a customizable solution for different system requirements.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under challenging conditions.

Applications

The PCK2509SADH is ideal for use in multiple applications where precise clock distribution is critical. This includes, but is not limited to:

  • Data Centers
  • Telecommunication Systems
  • High-Performance Computing
  • Networking Equipment
  • Industrial Control Systems

Technical Specifications

As a leading-edge clock distribution solution, the PCK2509SADH boasts advanced technical specifications that cater to a wide array of industrial demands:

  • Supply Voltage: Specified over a range to accommodate different system power rails.
  • Package: Available in a compact, surface-mount package that is suitable for densely populated PCBs.
  • Compliance: Meets industry standards for electronic components, ensuring compatibility and interoperability with other devices.

In conclusion, the NXP PCK2509SADH is an exceptional choice for system designers looking for a reliable, high-performance clock distribution solution. With its advanced features and robust design, it ensures that digital systems operate with the precision and stability required for today's demanding applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess