EN
  • EN
  • DE

20SMH68M

Part No 20SMH68M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 151171-20SMH68M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 20SMH68M CAD Model

Description

The 20SMH68M from ON Semiconductor is a cutting-edge surface-mount Schottky Barrier Rectifier designed to offer efficient and reliable performance for a variety of applications. This high-quality component is engineered to handle high surge currents and features a low forward voltage drop, making it an ideal choice for high-frequency inverters, freewheeling, and polarity protection applications.

Key Features

  • High Surge Capability: The 20SMH68M is capable of withstanding high surge currents, ensuring durability and reliability in demanding situations.
  • Low Power Loss: With its low forward voltage drop, this Schottky Barrier Rectifier minimizes power loss, enhancing overall system efficiency.
  • High Current Capacity: This device is designed to handle high levels of current, making it suitable for power-intensive applications.
  • Robust Temperature Performance: The 20SMH68M operates effectively over a wide temperature range, maintaining performance stability even under thermal stress.
  • Lead-Free and RoHS Compliant: Committed to environmental sustainability, the 20SMH68M meets lead-free and RoHS standards, reducing its ecological footprint.

Applications

The versatility of the 20SMH68M allows it to be used in various applications, including but not limited to:

  • Power supply units
  • High-frequency inverters
  • DC/DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Automotive applications

Technical Specifications

Parameter Value
Package / Case DO-221AC (SMA)
Maximum Repetitive Reverse Voltage 68V
Average Rectified Forward Current 2A
Operating Junction Temperature Range -55°C to +150°C
Storage Temperature Range -55°C to +175°C

The 20SMH68M is a testament to ON Semiconductor's commitment to providing high-performance electronic components that meet the rigorous demands of modern electronic systems. With its robust design and comprehensive features, this Schottky Barrier Rectifier is an excellent choice for designers looking to enhance system efficiency and reliability.

You May Also Be Interested in

AMIS
Lowest to $4.2781
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $39.1695
Coilcraft
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess