EN
  • EN
  • DE

PCK2509SL

Part No PCK2509SL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description 50-150 MHz 1:9 SDRAM clock driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270747-PCK2509SL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCK2509SL CAD Model

Description

The NXP PCK2509SL is a high-performance, low-skew, dual 1-to-5 clock buffer designed to distribute high-speed signals in PC motherboards, workstations, servers, and other demanding digital systems. With its advanced design and cutting-edge technology, the PCK2509SL ensures signal integrity by minimizing jitter and skew, which is crucial for maintaining system reliability and performance.

Key Features

  • High-Speed Operation: Capable of handling clock frequencies up to 133MHz, making it suitable for high-performance computing applications.
  • Low Skew: Skew between outputs is minimized, ensuring synchronized clock distribution across the system.
  • Dual 1-to-5 Distribution: Each of the two banks can independently buffer and distribute one clock input to five outputs, providing flexibility in system design.
  • Compatibility: TTL and CMOS compatible inputs and outputs allow for easy integration with a wide range of digital components.
  • Power Management: Integrated power-down mode reduces power consumption when the device is not in active use.

Applications

  • PC Motherboards
  • Workstations
  • Servers
  • Communication Equipment
  • Digital Systems Requiring Precise Clock Distribution

Technical Specifications

Parameter Value
Clock Frequency Up to 133MHz
Supply Voltage 3.3V ±0.3V
Operating Temperature 0°C to 70°C
Package 32-lead LQFP

The NXP PCK2509SL is a robust solution for designers looking to ensure consistent and reliable clock signal distribution in their digital systems. Its low skew characteristics and high-frequency operation make it an ideal choice for a variety of high-speed computing and communication applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess