EN
  • EN
  • DE

PDIUSBP11APW

Part No PDIUSBP11APW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Universal Serial Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 091992-PDIUSBP11APW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDIUSBP11APW CAD Model

Description

Introducing the NXP PDIUSBP11APW - Universal Serial Bus Single Port Power Controller

The NXP PDIUSBP11APW is a cutting-edge power controller designed to manage the power requirements of a single port in Universal Serial Bus (USB) systems. This highly integrated device is an essential component for any USB host, hub, or peripheral device that requires efficient power control and distribution.

Key Features

  • USB Compliance: The PDIUSBP11APW is fully compliant with the USB 1.1 specification, ensuring seamless integration with existing USB systems and devices.
  • Integrated Power Switch: The device incorporates a high-side power switch with over-current and thermal protection, providing a safe and reliable power supply to USB peripherals.
  • Low Power Consumption: Designed for energy efficiency, the PDIUSBP11APW maintains low power consumption, making it ideal for portable and battery-operated applications.
  • Flag Output: An over-current flag output is available, which can be used to signal the host controller in the event of an over-current condition on the USB port.
  • Fast Over-Current Response: The device is engineered to respond quickly to over-current conditions, protecting both the USB port and connected devices from potential damage.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature adds an extra layer of protection, preventing the device from overheating during operation.

Applications

The versatility of the NXP PDIUSBP11APW makes it suitable for a wide range of applications. It is particularly useful in:

  • USB Hubs
  • USB Hosts
  • Self-powered and Bus-powered USB Peripherals
  • Desktop and Notebook Computers
  • Consumer Electronics
  • Portable Device Docking Stations

Product Benefits

The PDIUSBP11APW offers numerous benefits to designers and manufacturers of USB devices. Its small package design allows for compact PCB layouts, while its robust power management capabilities ensure stable and reliable operation. With built-in safety features, it also minimizes the risk of damage to the USB port and connected devices, offering peace of mind for both manufacturers and end-users.

Whether you're developing a new USB-enabled device or looking to enhance the power management of an existing product, the NXP PDIUSBP11APW provides a high-quality, reliable solution that meets the rigorous demands of today's USB technology.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess