EN
  • EN
  • DE

PDTA114TEF

Part No PDTA114TEF
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description PNP resistor-equipped transistors; R1 = 10 kOHM, R2 = open
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236590-PDTA114TEF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA114TEF CAD Model

Description

The NXP PDTA114TEF is a PNP transistor that is designed for high-performance switching and amplification applications. This product is a part of NXP's extensive range of bipolar junction transistors, known for their reliability and efficiency.

Key Features:

  • Transistor Type: PNP - This type of transistor effectively conducts when a small current flow is applied to the base, making it suitable for use as a switch or an amplifier with a negative polarity signal.
  • Resistor-Equipped Transistor (RET): The PDTA114TEF comes with built-in bias resistors. This integration simplifies circuit design by reducing component count, which can lead to a reduction in board space and overall system cost.
  • High Current Gain: With its high current gain, this transistor can amplify weak signals to higher currents, making it ideal for driving loads in various electronic circuits.
  • Low Voltage Operation: It is optimized for low voltage operations, which is perfect for portable and battery-powered devices where power efficiency is crucial.
  • Surface-Mount Package: The transistor comes in a small surface-mount package (SOT416), which is suitable for automated assembly processes and helps in designing compact circuit boards.

Applications:

The PDTA114TEF is versatile and can be used in a wide range of applications including, but not limited to:

  • Switching and amplification in consumer electronics
  • Driver circuits in computing devices
  • Signal processing in communication systems
  • Power management in portable and battery-operated devices

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the PDTA114TEF is no exception. It is manufactured to meet high standards of performance and stability under various conditions. This makes the PDTA114TEF a reliable choice for designers and engineers looking for components that offer consistent operation over time.

Environmental Consideration:

In line with modern environmental standards, the PDTA114TEF is designed with green manufacturing processes in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess