EN
  • EN
  • DE

FJP5554

Part No FJP5554
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Fast Switching Transistor | TRANS NPN 400V 4A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 1.5V at 1A, 3.5A
Current - Collector Cutoff (Maximum) 250μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 800mA, 3V
Maximum Power 70W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174350-FJP5554
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FJP5554 CAD Model

Description

The ON Semiconductor FJP5554 is a robust high voltage NPN bipolar power transistor designed to deliver high performance in a wide range of electronic applications. This component is part of ON Semiconductor's renowned portfolio of power transistors which are well-known for their reliability, efficiency, and thermal performance.

Key Features

  • High Collector-Emitter Breakdown Voltage: The FJP5554 boasts a high V<sub>CEO of 400V, making it suitable for high voltage applications.
  • High Current Capacity: With a continuous collector current (I<sub>C) of up to 6A, this transistor can handle significant power for a variety of tasks.
  • Low Saturation Voltage: This feature enables the transistor to operate efficiently with less power loss, particularly in switching applications.
  • Speed: The FJP5554 has a fast switching speed, which is crucial for high-frequency operations.
  • TO-220 Package: Enclosed in a TO-220 package, it offers a compact design with excellent power dissipation capabilities.

Applications

The FJP5554 is versatile and can be used in various applications such as:

  • Switching regulators
  • Inverters
  • Motor controls
  • Audio amplifiers
  • Power management functions

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in their products. The FJP5554 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Additionally, the device is designed to meet or exceed the stringent requirements of the industrial and consumer electronics industry.

Environmental Compliance

Compliant with environmental regulations, the FJP5554 adheres to RoHS standards, minimizing the use of hazardous substances in its construction. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess