EN
  • EN
  • DE

3HP04CH-TL-E

Part No 3HP04CH-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855872-3HP04CH-TL-E
Ultra Librarian 3D Model Ultra Librarian 3HP04CH-TL-E CAD Model

Description

Product Overview: 3HP04CH-TL-E

The 3HP04CH-TL-E is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leader in the industry known for its commitment to innovation and quality. This product is a testament to ON Semiconductor's dedication to providing high-performance solutions for a variety of applications.

Key Features:

  • High Precision: The 3HP04CH-TL-E is engineered for exceptional accuracy and precision, making it suitable for critical applications where reliability is paramount.
  • Energy Efficiency: With its low power consumption, this device is ideal for energy-sensitive designs, contributing to longer battery life in portable applications and reduced energy costs in stationary installations.
  • Durability: ON Semiconductor's rigorous manufacturing standards ensure that the 3HP04CH-TL-E is robust and capable of withstanding harsh conditions, providing a long operational life.
  • Compact Form Factor: The device's small footprint allows for integration into space-constrained designs, offering flexibility for system architects and designers.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

Applications:

The versatility of the 3HP04CH-TL-E makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Power management modules
  • Consumer electronics
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications:

The 3HP04CH-TL-E boasts a range of technical specifications that underscore its performance capabilities. Detailed datasheets are available upon request to provide comprehensive information on parameters such as voltage ratings, current handling, switching speeds, thermal characteristics, and packaging details.

In conclusion, the 3HP04CH-TL-E from ON Semiconductor represents a blend of performance, efficiency, and reliability. Its adoption across various sectors is a testament to its ability to meet the demanding requirements of modern electronic applications. For designers and engineers looking for a semiconductor device that does not compromise on quality, the 3HP04CH-TL-E is an exemplary choice.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess