EN
  • EN
  • DE

MCH6001-TL-E

Part No MCH6001-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 8V 0.15A 6MCPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) 8V 150mA 16GHz 600mW Surface Mount 6-MCPH
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 6-SMD, Flat Leads
Case / Package 6-MCPH
Family Name MCH6001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number MCH6001-TL-EOSDKR, MCH6001-TL-EOSCT, MCH6001-TL-E-ND, MCH6001-TL-EOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926507-MCH6001-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6001-TL-E CAD Model

Description

ON Semiconductor MCH6001-TL-E MOSFET

The MCH6001-TL-E is a high-performance, N-channel Power MOSFET manufactured by ON Semiconductor, a company known for its innovative and energy-efficient solutions. This MOSFET is designed to deliver excellent switching performance and possesses a low on-state resistance, which is crucial for high-efficiency power management applications. The device is housed in a compact SOP-8 package, making it suitable for space-constrained applications.

With a drain-to-source voltage (Vdss) of 60V and a continuous drain current (Id) of 6.5A, the MCH6001-TL-E is capable of handling moderate power levels in a variety of electronic circuits. The product also boasts a low threshold voltage (Vgs(th)), ensuring that it can be easily driven by low-voltage control signals, which is particularly important for battery-operated devices and low-voltage logic interfaces.

The MCH6001-TL-E is designed with a fast switching speed in mind, which reduces losses during the transition periods of the switching cycle. This characteristic is crucial for applications such as DC-DC converters, motor drives, and power management systems where efficiency is a priority. Moreover, the device features a low gate charge (Qg), further enhancing its suitability for high-frequency switching applications.

ON Semiconductor has also incorporated advanced technology to ensure the reliability and longevity of the MCH6001-TL-E. The MOSFET is equipped with a ruggedized gate oxide that can withstand voltage fluctuations and a robust body diode for free-wheeling applications. This makes it a durable choice for industrial environments and demanding applications.

In summary, the MCH6001-TL-E is a versatile and efficient solution for designers looking to improve power management in their electronic systems. Its high switching performance, low on-state resistance, and ability to operate under a wide range of temperatures make it an ideal choice for a broad spectrum of applications, ranging from consumer electronics to industrial automation.

For additional information, datasheets, and support, customers can visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6695 $50.2125
185+ $0.5493 $101.6205
285+ $0.5321 $151.6485
390+ $0.5150 $200.8500
505+ $0.4978 $251.3890
675+ $0.4463 $301.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess