EN
  • EN
  • DE

JANTX2N918

Part No JANTX2N918
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.05A / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N918
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 608850-JANTX2N918
Ultra Librarian 3D Model Ultra Librarian JANTX2N918 CAD Model

Description

Product Overview: JANTX2N918 Transistor from Microchip Technology

The JANTX2N918 is a high-performance silicon NPN transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transistor is specifically engineered to meet the stringent requirements of the aerospace and military industries, ensuring reliability and durability in the most demanding environments.

Key Features

  • High-Speed Switching: The JANTX2N918 is optimized for fast switching applications, making it ideal for high-frequency circuits.
  • Low Leakage Current: It exhibits low leakage current, which enhances its performance in sensitive analog circuits and reduces power loss.
  • Hermetically Sealed: The device is encapsulated in a hermetically sealed package, protecting it against moisture and contaminants that could affect its performance and longevity.
  • High Reliability: As a JAN (Joint Army Navy) level product, it meets the rigorous standards of MIL-PRF-19500, ensuring its reliability for military and aerospace applications.
  • Temperature Range: This transistor operates effectively across a wide temperature range, ensuring consistent performance under extreme conditions.

Applications

The JANTX2N918 transistor is highly versatile and can be used in a variety of applications. It is particularly suitable for:

  • High-speed switching circuits
  • VHF and UHF amplifiers
  • Oscillators
  • Military communication systems
  • Aerospace electronics
  • Other applications requiring high reliability and performance

Product Specifications

The JANTX2N918 transistor offers a collector-emitter voltage (VCEO) of 15V, a collector-base voltage (VCBO) of 30V, and an emitter-base voltage (VEBO) of 3.0V. The collector current (IC) is rated up to 50mA, with a power dissipation of 360mW, allowing for robust operation in a compact form factor.

Microchip Technology's commitment to quality ensures that the JANTX2N918 transistor not only meets but exceeds the expectations for high-reliability applications. With its proven performance and durability, the JANTX2N918 stands out as a trusted component for mission-critical electronic systems.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess