EN
  • EN
  • DE

PDTA114TU

Part No PDTA114TU
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236594-PDTA114TU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA114TU CAD Model

Description

Product Overview: NXP PDTA114TU PNP Transistor

The NXP PDTA114TU is a PNP resistor-equipped transistor, combining the features of a PNP transistor and biasing resistors in a single SOT-323 (SC-70) surface-mounted device. This product is designed to simplify circuit design and minimize component count in various switching and amplification applications.

Key Features

  • Integrated Biasing Resistors: The inclusion of built-in biasing resistors allows for a reduction in system complexity and a smaller PCB footprint, providing a more streamlined design process.
  • Surface-Mount Package: The compact SOT-323 (SC-70) package is ideal for space-constrained applications, enabling high-density mounting and contributing to the miniaturization of end products.
  • High Current Gain: With a high current gain (hFE), this transistor can amplify weak signals effectively, making it suitable for various amplification needs.
  • Low Power Consumption: The PDTA114TU is optimized for low power consumption, making it an excellent choice for battery-operated devices and energy-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the NXP PDTA114TU allows it to be used in a wide array of applications, including but not limited to:

  • Switching circuits
  • Signal processing
  • Power management
  • Driver stages in amplifiers
  • Control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PDTA114TU is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the end-user.

Ordering Information

The product is available in tape and reel packaging, facilitating automated assembly processes and efficient inventory management. For detailed ordering and pricing information, please contact an authorized NXP distributor or visit the NXP website.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
16,670+ $0.0139 $231.7130
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 296,200 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess