EN
  • EN
  • DE

PDTA115EE,115

Part No PDTA115EE,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 150MW SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 100k
Resistor - Emitter Base (R2) (Ohms) 100k
Typical Gain (hFE) (Min) 80 @ 5mA, 5V
Max Vce (sat) 150mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 116521-PDTA115EE,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA115EE,115 CAD Model

Description

Product Overview: PDTA115EE,115 - NXP

The PDTA115EE,115 is a high-quality PNP transistor from NXP Semiconductors, renowned for its efficiency and reliability in various electronic applications. This transistor is designed to cater to the demanding needs of modern electronic circuits, providing a perfect solution for amplification and switching tasks.

Key Features

  • Transistor Type: PNP - The PDTA115EE,115 is a PNP transistor, which means it is turned on when a small current flows through the transistor's base in the opposite direction of the emitter.
  • Package: SOT416 (SC-75) - This transistor comes in a small SOT416 (SC-75) surface-mount package, which is ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): 50V - It can handle a maximum collector-emitter voltage of 50V, making it suitable for a wide range of electronic circuits.
  • Collector Current (Ic): 100mA - The PDTA115EE,115 is capable of a continuous collector current of up to 100mA.
  • Power Dissipation (Pd): 250mW - With a power dissipation of 250mW, this transistor can manage moderate power levels without overheating.
  • DC Current Gain (hFE): 100 to 300 - The DC current gain range indicates the transistor's amplification factor, which is essential for various analog applications.

Applications

The versatility of the PDTA115EE,115 transistor allows it to be used in a broad array of applications. It is particularly suitable for:

  • Switching applications
  • Signal amplification
  • Power management
  • Linear amplification
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PDTA115EE,115 transistor is manufactured with stringent quality control measures to ensure performance and durability. It is a reliable component that meets the industry standards for PNP transistors, ensuring long-term stability and consistency in your electronic projects.

Environmental and Regulatory Compliance

The PDTA115EE,115 complies with various environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship makes it an eco-friendly choice for designers and manufacturers conscious of their environmental impact.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5897 $74.3588
8+ $15.2529 $122.0232
12+ $14.7771 $177.3252
17+ $14.3001 $243.1017
21+ $13.8230 $290.2830
28+ $12.3932 $347.0096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess