EN
  • EN
  • DE

PDTA124ET

Part No PDTA124ET
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236611-PDTA124ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA124ET CAD Model

Description

Product Overview: NXP PDTA124ET PNP Transistor

The NXP PDTA124ET is a PNP transistor that is a part of the Resistor-Equipped Transistors (RETs) family, designed to simplify circuit design and minimize component count in various applications. This particular transistor features a built-in bias resistor network, which enables it to perform with exceptional efficiency and reliability.

Key Features

  • Integrated Bias Resistors: The PDTA124ET comes with a 47 kΩ base resistor and a 47 kΩ resistor between the base and emitter. These integrated resistors help to reduce parts count and simplify circuit design, making it ideal for space-constrained applications.
  • High Current Gain: With a high current gain (hFE), this transistor can amplify weak signals effectively, making it suitable for use in signal processing and amplification circuits.
  • Low Voltage Operation: The device is designed for low voltage operation, making it suitable for use in portable and battery-powered devices.
  • SOT-23 Package: The small surface-mounted SOT-23 package is perfect for applications where space is at a premium, and it allows for automated assembly processes.

Applications

The NXP PDTA124ET is versatile and can be used in a wide range of applications, including but not limited to:

  • Switching loads
  • Low-power amplification
  • Inverter circuits
  • Signal processing
  • Interface circuits
  • Driver stages in audio amplifiers

Performance and Quality

NXP is known for its commitment to quality and performance, and the PDTA124ET is no exception. Each transistor is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. Whether you're designing consumer electronics, automotive systems, or industrial controls, the PDTA124ET offers a compact, efficient solution for your PNP transistor needs.

Note: For detailed specifications, technical datasheets, and safety information, please refer to the manufacturer's official documentation before integrating the PDTA124ET into your designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess