EN
  • EN
  • DE
  • IT

PDTA144EE

Part No PDTA144EE
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236636-PDTA144EE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA144EE CAD Model

Description

The PDTA144EE from NXP Semiconductors is a high-quality PNP transistor that is designed to deliver reliable and efficient performance for a wide range of electronic applications. This device is part of NXP's extensive portfolio of transistors, which are well-known for their durability, precision, and power efficiency.

Key Features

  • Transistor Type: The PDTA144EE is a PNP (Positive-Negative-Positive) transistor, which means it is designed to pass electrons from the emitter to the collector and is typically used in low-voltage situations.
  • Configuration: It features a Resistor-Equipped Transistor (RET) configuration, which includes built-in bias resistors. This simplifies circuit design by reducing component count.
  • Power Dissipation: This transistor has a maximum power dissipation of 250 mW, making it suitable for moderate power applications.
  • Collector-Emitter Voltage: It offers a collector-emitter voltage (Vceo) of 50V, which is ample for various electronic circuits.
  • Current Gain: With a DC current gain (hFE) of 100, it provides consistent amplification for signals passing through the device.
  • Package: The PDTA144EE comes in a small SOT416 (SC-75) surface-mount package, which is ideal for space-constrained applications.

Applications

The NXP PDTA144EE is versatile and can be used in several applications, including but not limited to:

  • Driver stages in audio amplifiers
  • Signal processing
  • Power management
  • Switching circuits
  • Control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The PDTA144EE is manufactured with stringent quality control measures and is designed to meet the requirements of various industrial standards. With its robust design and reliable performance, this PNP transistor is an excellent choice for designers looking for a component that offers both efficiency and longevity.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess