EN
  • EN
  • DE
  • IT

PDTA144EU

Part No PDTA144EU
Manufacturer NXP / Nexperia
Description Trans Digital BJT PNP 50V 100mA Automotive 3-Pin SC-70 / PNP resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236639-PDTA144EU
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date April 20, 1999
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PDTA144EU CAD Model

Description

The PDTA144EU, from the renowned semiconductor manufacturer NXP Semiconductors, is a high-quality PNP transistor that is part of the Resistor-Equipped Transistors (RETs) family. This product is designed for use in various applications, including switching and amplification in consumer electronics, automotive, and industrial systems.

Key Features

  • Integrated Resistors: The PDTA144EU comes with built-in bias resistors, simplifying circuit design and reducing component count. This integration helps in achieving a more compact and reliable design by minimizing external components.
  • High Efficiency: With its low current consumption and reduced power loss, the PDTA144EU is an energy-efficient solution for designers looking to optimize their power management strategies.
  • Surface-Mount Package: Housed in a small SOT-416 (SC-75) surface-mount package, the transistor is suitable for automated assembly processes and is ideal for space-constrained applications.
  • Versatile Performance: The device is characterized by a 50V collector-emitter voltage and a collector current of up to 100 mA, making it versatile for a range of low-power applications.

Applications

The PDTA144EU is particularly useful in applications where space is at a premium and where power efficiency is crucial. Typical applications include:

  • Load/Power Switching
  • Pre-amplification & Signal Conditioning
  • Logic Level Shifting
  • Power Management Circuits

Quality and Reliability

NXP's commitment to quality ensures that the PDTA144EU meets stringent industry standards for performance and reliability. The device is designed to withstand harsh operating conditions, making it a robust choice for industrial and automotive applications.

Environmental Compliance

Aligned with global environmental standards, the PDTA144EU is RoHS compliant, reducing the environmental impact by avoiding the use of hazardous substances in its construction.

With its integrated design, efficiency, and versatility, the NXP PDTA144EU PNP transistor is an excellent choice for designers looking to create compact, reliable, and energy-efficient electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2,305+ $0.0243 $56.0115
4,930+ $0.0227 $111.9110
7,655+ $0.0220 $168.4100
10,990+ $0.0204 $224.1960
14,290+ $0.0196 $280.0840
17,860+ $0.0188 $335.7680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 2305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess