EN
  • EN
  • DE

PDTA144TK,115

Part No PDTA144TK,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 098237-PDTA144TK,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA144TK,115 CAD Model

Description

Product Overview: PDTA144TK,115 - NXP Semiconductors

The PDTA144TK,115 is a cutting-edge PNP Resistor-Equipped Transistor (RET) from the renowned manufacturer NXP Semiconductors. This device is a part of NXP's extensive RET family, which combines the features of transistors with built-in bias resistors to simplify circuit design. This innovative product comes in a compact SOT416 (SC-75) surface-mounted package, which is ideal for high-density PCB designs.

With its built-in bias resistors, the PDTA144TK,115 simplifies the circuitry by reducing component count, which in turn enhances reliability and can lead to cost savings in both assembly and inventory. The resistors are precisely matched to the transistor, ensuring consistent performance and making the RET an excellent choice for digital applications, such as interfacing and driver circuits.

The device features a maximum continuous collector current of -100 mA and a collector-emitter voltage of -50 V, making it suitable for a wide range of applications. The integration of the bias resistors with the transistor allows for quick and easy design-in, providing a convenient solution for designers looking to streamline their circuit designs.

Key specifications of the PDTA144TK,115 include:

  • PNP switching transistor with built-in bias resistors
  • Simplified circuit design due to resistor integration
  • Reduction in board space requirements with SOT416 (SC-75) package
  • Continuous collector current of -100 mA
  • Collector-emitter voltage of -50 V
  • Base-emitter voltage of -10 V
  • High reduction of component count
  • Improved reliability for digital and switching applications

Applications for the PDTA144TK,115 are diverse, ranging from automation and control systems to consumer electronics. It is particularly well-suited for use in logic level shifting, inverter circuits, and as a simple drive transistor for low-power LEDs and relays.

NXP's commitment to quality ensures that the PDTA144TK,115 meets the highest standards, providing a reliable and efficient solution for electronic designs. Whether for industrial, commercial, or hobbyist projects, the PDTA144TK,115 offers a compact, high-performance option for designers looking to optimize their circuits.

You May Also Be Interested in

Infineon Technologies
BCR 562 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
TRANS PREBIAS
Lowest to $0.0437
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess