The NXP PDTB113ZT is a cutting-edge PNP bipolar junction transistor (BJT) designed for use in a variety of applications that require low voltage and moderate current. It is a surface-mounted device that comes in a small SOT-223 plastic package, making it suitable for automated assembly processes and space-constrained applications.
Key Features
- Low V<sub>CEsat: The PDTB113ZT boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
- High Current Capability: This transistor can handle continuous collector currents up to 1 A, making it suitable for driving moderate loads.
- Complementary NPN Type: It has a complementary NPN counterpart, allowing for flexibility in designing push-pull configurations and other complementary circuits.
- Thermal Performance: The SOT-223 package offers superior thermal performance compared to smaller packages, providing better heat dissipation and reliability.
- RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is environmentally friendly and safe for use in electronic equipment.
Applications
The versatile nature of the PDTB113ZT makes it suitable for a wide range of applications, including:
- Switching applications
- Power management
- Linear amplification
- Driver stages in hi-fi amplifiers and television circuits
- Control systems
Technical Specifications
Parameter
Value
Package
SOT-223
Collector-Base Voltage (V<sub>CB)
50 V
Collector-Emitter Voltage (V<sub>CE)
45 V
Emitter-Base Voltage (V<sub>EB)
5 V
Collector Current (I<sub>C)
1 A
Power Dissipation (P<sub>D)
1.5 W
With its robust design and versatile application range, the NXP PDTB113ZT is a reliable choice for designers looking to incorporate a high-performance PNP transistor into their electronic designs.