EN
  • EN
  • DE

PDTC114EE,115

Part No PDTC114EE,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 150MW SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 230MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 103439-PDTC114EE,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC114EE,115 CAD Model

Description

The PDTC114EE,115 is a high-quality digital transistor from NXP Semiconductors, designed to offer a compact and efficient solution for various switching and amplification applications. This product is a part of NXP's extensive range of bipolar transistors, renowned for their reliability and performance.

Key Features

  • Device Type: NPN pre-biased / Resistor-Equipped Transistor (RET)
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 100mA
  • Resistor Ratio: 1:1
  • Mounting Type: Surface Mount
  • Package / Case: SOT-416 (SC-75)
  • Operating Temperature: -55°C to +150°C

Product Description

The PDTC114EE,115 transistor is specifically designed to simplify circuit design by incorporating a bias resistor network. This integration allows for a reduction in component count, which is advantageous for space-constrained applications. The transistor's built-in resistors ensure that it is always correctly biased, thus facilitating ease of use and consistency in performance.

With a collector current of 100mA and a collector-emitter voltage rating of 50V, this transistor is suitable for a wide range of applications including, but not limited to, digital logic circuitry, signal processing, and power management. Its SOT-416 (SC-75) package is optimized for low-power surface-mount applications, making it an ideal choice for modern compact electronic assemblies.

The device's robust operating temperature range from -55°C to +150°C ensures reliability and functionality under extreme conditions, making it suitable for industrial and automotive applications that require high levels of thermal resilience.

Applications

  • Logic level shifting
  • Power management in portable devices
  • DC-DC converters
  • Motor control circuits
  • Signal modulation/demodulation

In conclusion, the PDTC114EE,115 from NXP is a versatile and reliable component that offers designers a practical solution for a multitude of electronic circuits. Its integrated bias resistors, compact form factor, and robust performance make it a go-to choice for professionals seeking efficiency and reliability in their designs.

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS PNP 50V 0.2W UMT3F / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount UMT3F
Lowest to $0.0256
Panasonic
TRANS PREBIAS PNP 200MW SSSMINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SSSMini3-F2-B
Lowest to $0.1134
Rohm Semiconductor
NPN DIGITAL TRANSISTOR (WITH BUI / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Lowest to $0.0327
ON Semiconductor
TRANS PREBIAS PNP 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0162
Toshiba Semiconductor and Storage
AUTO AEC-Q TR PNP BRT, Q1BSR=4.7 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A SSM / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SSM
Lowest to $0.0988
ON Semiconductor
TRANS PREBIAS PNP 50V SOT723
Lowest to $0.0686
Rohm Semiconductor
TRANS NPN 100MA 50V SOT-416FL / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 mW Surface Mount SOT-323
Lowest to $0.0338

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess